Brady Corporation Blank Sign - Preprinted Headers 89115

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 89115 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
89115
Blank Sign - Preprinted Headers 89115
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-89115-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-89115-ND
Labels, Stickers, Decals - Preprinted 2267-89115-ND
B302-7X10-OO-O-SELF- STICKING PRE

B302-7X10-OO-O-SELF-STICKING PRE

Buy Now Datasheet
Brady Polyester Orange Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: WARNING - 89115 - 754476-89115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester Orange Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: WARNING - 89115
754476-89115
Brady Polyester Orange Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: WARNING - 89115 754476-89115
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 2.25 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with an orange background and text and/or image color(s) of black. This sign is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 2.25 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with an orange background and text and/or image color(s) of black. This sign is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 89115 2267-89115-ND 754476-89115
Product Name Blank Sign - Preprinted Headers Labels, Stickers, Decals - Preprinted Brady Polyester Orange Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: WARNING - 89115
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 1812246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details