Brady Corporation Fire Sign 89104

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 89104 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
89104
Fire Sign 89104
Fire Sign

Fire Sign

Supplier's Site
Brady B-302 Polyester Rectangle Yellow Parking Restriction, Permission & Information Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION FIRE LANE KEEP CLEAR - 89104 - 754476-89104 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Parking Restriction, Permission & Information Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION FIRE LANE KEEP CLEAR - 89104
754476-89104
Brady B-302 Polyester Rectangle Yellow Parking Restriction, Permission & Information Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION FIRE LANE KEEP CLEAR - 89104 754476-89104
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: CAUTION FIRE LANE KEEP CLEAR. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady parking restriction, permission & information sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: CAUTION FIRE LANE KEEP CLEAR. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 89104 754476-89104
Product Name Fire Sign Brady B-302 Polyester Rectangle Yellow Parking Restriction, Permission & Information Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION FIRE LANE KEEP CLEAR - 89104
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1812258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fragile Roof
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details