Brady Corporation Electrical Hazard Sign 89098

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 89098 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
89098
Electrical Hazard Sign 89098
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-89098-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-89098-ND
Labels, Stickers, Decals - Preprinted 2267-89098-ND
B302-7X10-WK-O-DAN-C ABLE BURIED

B302-7X10-WK-O-DAN-CABLE BURIED

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER CABLE BURIED HERE - 89098 - 754476-89098 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER CABLE BURIED HERE - 89098
754476-89098
Brady B-302 Polyester Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER CABLE BURIED HERE - 89098 754476-89098
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady buried cable or line sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This buried cable or line sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: DANGER CABLE BURIED HERE. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady buried cable or line sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This buried cable or line sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: DANGER CABLE BURIED HERE. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 89098 2267-89098-ND 754476-89098
Product Name Electrical Hazard Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER CABLE BURIED HERE - 89098
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details