Brady Corporation Lockout Sign 89093

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 89093 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
89093
Lockout Sign 89093
Lockout Sign

Lockout Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-89093-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-89093-ND
Labels, Stickers, Decals - Preprinted 2267-89093-ND
B302-5X7-YY-T-LOCKOU T

B302-5X7-YY-T-LOCKOUT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 5 in Width x 7 in Height - Laminated - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 89093 - 754476-89093 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 5 in Width x 7 in Height - Laminated - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 89093
754476-89093
Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 5 in Width x 7 in Height - Laminated - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 89093 754476-89093
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS. Some signs support inside use only, while others can be installed indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS. Some signs support inside use only, while others can be installed indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 89093 2267-89093-ND 754476-89093
Product Name Lockout Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 5 in Width x 7 in Height - Laminated - TEXT: ? DID YOU REMEMBER TO REMOVE YOUR LOCKS AND TAGS - 89093
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 559568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details