Brady Corporation Blank Sign 88947

Description
Blank Sign
Request a Quote Datasheet
Description
Blank Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - 88947 - Brady Corporation
Milwaukee, WI, USA
Blank Sign
88947
Blank Sign 88947
Blank Sign

Blank Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-88947-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88947-ND
Signs, Nameplates, Posters 2267-88947-ND
B302 10X14 BLANK YELLOW SIGN PAN

B302 10X14 BLANK YELLOW SIGN PAN

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Sign Blank - 14 in Width x 10 in Height - Laminated - 88947 - 754476-88947 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Sign Blank - 14 in Width x 10 in Height - Laminated - 88947
754476-88947
Brady B-302 Polyester Rectangle Yellow Sign Blank - 14 in Width x 10 in Height - Laminated - 88947 754476-88947
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady sign blank is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is designed with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady sign blank is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is designed with a yellow background and text and/or image color(s) of yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88947 2267-88947-ND 754476-88947
Product Name Blank Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Sign Blank - 14 in Width x 10 in Height - Laminated - 88947
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 7631516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pp
Width 15.75 inches (400 mm)
View Details