Brady Corporation Blank Sign - Preprinted Headers 88945

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88945 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88945
Blank Sign - Preprinted Headers 88945
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-88945-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88945-ND
Signs, Nameplates, Posters 2267-88945-ND
ENGLISH SIGN PANELS W/PRE-PRINTE

ENGLISH SIGN PANELS W/PRE-PRINTE

Buy Now Datasheet
Brady Polyester Orange Preprinted Header - 14 in Width x 10 in Height - Laminated - TEXT: WARNING - 88945 - 754476-88945 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester Orange Preprinted Header - 14 in Width x 10 in Height - Laminated - TEXT: WARNING - 88945
754476-88945
Brady Polyester Orange Preprinted Header - 14 in Width x 10 in Height - Laminated - TEXT: WARNING - 88945 754476-88945
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with an orange background and text and/or image color(s) of black. This sign is written in English with the following text: WARNING. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with an orange background and text and/or image color(s) of black. This sign is written in English with the following text: WARNING. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88945 2267-88945-ND 754476-88945
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady Polyester Orange Preprinted Header - 14 in Width x 10 in Height - Laminated - TEXT: WARNING - 88945
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details