Brady Corporation Blank Sign - Preprinted Headers 88944

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88944 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88944
Blank Sign - Preprinted Headers 88944
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-88944-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88944-ND
Signs, Nameplates, Posters 2267-88944-ND
ENGLISH SIGN PANELS W/PRE-PRINTE

ENGLISH SIGN PANELS W/PRE-PRINTE

Buy Now Datasheet
Brady Polyester Orange Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: WARNING - 88944 - 754476-88944 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester Orange Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: WARNING - 88944
754476-88944
Brady Polyester Orange Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: WARNING - 88944 754476-88944
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with an orange background and text and/or image color(s) of black. This part is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with an orange background and text and/or image color(s) of black. This part is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88944 2267-88944-ND 754476-88944
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady Polyester Orange Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: WARNING - 88944
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details