Brady Corporation Blank Sign - Preprinted Headers 88942

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88942 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88942
Blank Sign - Preprinted Headers 88942
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88942-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88942-ND
Labels, Stickers, Decals - Preprinted 2267-88942-ND
B302-7X10-WK-O-SAF-E NGLISH SIGN

B302-7X10-WK-O-SAF-ENGLISH SIGN

Buy Now Datasheet
Brady Polyester White Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST - 88942 - 754476-88942 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester White Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST - 88942
754476-88942
Brady Polyester White Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST - 88942 754476-88942
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of green. This sign is written in English with the following text: SAFETY FIRST. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of green. This sign is written in English with the following text: SAFETY FIRST. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88942 2267-88942-ND 754476-88942
Product Name Blank Sign - Preprinted Headers Labels, Stickers, Decals - Preprinted Brady Polyester White Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST - 88942
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details