Brady Corporation Blank Sign - Preprinted Headers 88941

Description
Blank Sign - Preprinted Headers
Description
Blank Sign - Preprinted Headers

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88941 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88941
Blank Sign - Preprinted Headers 88941
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Brady Polyester White Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: SAFETY FIRST - 88941 - 754476-88941 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester White Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: SAFETY FIRST - 88941
754476-88941
Brady Polyester White Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: SAFETY FIRST - 88941 754476-88941
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 9 in width and a 2.25 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a white background and text and/or image color(s) of green. This product is written in English with the following text: SAFETY FIRST. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 9 in width and a 2.25 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with a white background and text and/or image color(s) of green. This product is written in English with the following text: SAFETY FIRST. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 88941 754476-88941
Product Name Blank Sign - Preprinted Headers Brady Polyester White Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: SAFETY FIRST - 88941
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details