Brady Corporation Blank Sign - Preprinted Headers 88928

Description
Blank Sign - Preprinted Headers
Description
Blank Sign - Preprinted Headers

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88928 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88928
Blank Sign - Preprinted Headers 88928
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Brady Polyester White Preprinted Header - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 88928 - 754476-88928 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester White Preprinted Header - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 88928
754476-88928
Brady Polyester White Preprinted Header - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 88928 754476-88928
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. This sign is written in English with the following text: DANGER. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. This sign is written in English with the following text: DANGER. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 88928 754476-88928
Product Name Blank Sign - Preprinted Headers Brady Polyester White Preprinted Header - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 88928
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Biological hazard
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity - 29X4448 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.75 inches (44.5 mm)
View Details