Brady Corporation Blank Sign - Preprinted Headers 88926

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88926 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88926
Blank Sign - Preprinted Headers 88926
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-88926-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88926-ND
Signs, Nameplates, Posters 2267-88926-ND
ENGLISH SIGN PANELS W/PRE-PRINTE

ENGLISH SIGN PANELS W/PRE-PRINTE

Buy Now Datasheet
Brady Polyester White Preprinted Header - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 88926 - 754476-88926 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester White Preprinted Header - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 88926
754476-88926
Brady Polyester White Preprinted Header - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 88926 754476-88926
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of black / red. This sign is written in English with the following text: DANGER. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of black / red. This sign is written in English with the following text: DANGER. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88926 2267-88926-ND 754476-88926
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady Polyester White Preprinted Header - 14 in Width x 10 in Height - Laminated - TEXT: DANGER - 88926
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 2197386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 5.91 inches (150 mm)
View Details