Brady Corporation Blank Sign - Preprinted Headers 88925

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88925 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88925
Blank Sign - Preprinted Headers 88925
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88925-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88925-ND
Labels, Stickers, Decals - Preprinted 2267-88925-ND
B302-7X10-WK-O-DAN-E NGLISH SIGN

B302-7X10-WK-O-DAN-ENGLISH SIGN

Buy Now Datasheet
Brady Polyester White Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: DANGER - 88925 - 754476-88925 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester White Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: DANGER - 88925
754476-88925
Brady Polyester White Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: DANGER - 88925 754476-88925
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. This SKU is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. This SKU is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88925 2267-88925-ND 754476-88925
Product Name Blank Sign - Preprinted Headers Labels, Stickers, Decals - Preprinted Brady Polyester White Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: DANGER - 88925
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details