Brady Corporation Blank Sign - Preprinted Headers 88922

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88922 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88922
Blank Sign - Preprinted Headers 88922
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Signs, Nameplates, Posters - 2267-88922-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88922-ND
Signs, Nameplates, Posters 2267-88922-ND
B302,2.25X9, SELF STICKING DANGE

B302,2.25X9, SELF STICKING DANGE

Buy Now Datasheet
Brady Polyester White Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: DANGER - 88922 - 754476-88922 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester White Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: DANGER - 88922
754476-88922
Brady Polyester White Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: DANGER - 88922 754476-88922
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 9 in width and a 2.25 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. This part is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 9 in width and a 2.25 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / red. This part is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88922 2267-88922-ND 754476-88922
Product Name Blank Sign - Preprinted Headers Signs, Nameplates, Posters Brady Polyester White Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: DANGER - 88922
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 7631812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details