Brady Corporation Blank Sign - Preprinted Headers 88918

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88918 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88918
Blank Sign - Preprinted Headers 88918
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88918-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88918-ND
Labels, Stickers, Decals - Preprinted 2267-88918-ND
B302-7X10-YK-O-CAU-E NGLISH SIGN

B302-7X10-YK-O-CAU-ENGLISH SIGN

Buy Now Datasheet
Brady Polyester Yellow Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 88918 - 754476-88918 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester Yellow Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 88918
754476-88918
Brady Polyester Yellow Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 88918 754476-88918
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a yellow background and text and/or image color(s) of black. This product is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a yellow background and text and/or image color(s) of black. This product is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88918 2267-88918-ND 754476-88918
Product Name Blank Sign - Preprinted Headers Labels, Stickers, Decals - Preprinted Brady Polyester Yellow Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 88918
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 2.36 inches (60 mm)
View Details