Brady Corporation Blank Sign - Preprinted Headers 88915

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88915 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88915
Blank Sign - Preprinted Headers 88915
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88915-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88915-ND
Labels, Stickers, Decals - Preprinted 2267-88915-ND
B302-7X10-YY-O-2.25X 9 BLK/YEL CA

B302-7X10-YY-O-2.25X9 BLK/YEL CA

Buy Now Datasheet
Brady B-302 Polyester Yellow Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: CAUTION - 88915 - 754476-88915 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Yellow Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: CAUTION - 88915
754476-88915
Brady B-302 Polyester Yellow Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: CAUTION - 88915 754476-88915
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 9 in width and a 2.25 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 9 in width and a 2.25 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88915 2267-88915-ND 754476-88915
Product Name Blank Sign - Preprinted Headers Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Yellow Preprinted Header - 9 in Width x 2.25 in Height - Laminated - TEXT: CAUTION - 88915
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Warning Signs - 2406181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet Floor
Materials of Construction Polypropylene
Height 2.03 ft (6.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details