Brady Corporation Signs, Nameplates, Posters 88909

Description
SAFETY SLOGANS SIGN
Request a Quote Datasheet
Description
SAFETY SLOGANS SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-88909-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88909-ND
Signs, Nameplates, Posters 2267-88909-ND
SAFETY SLOGANS SIGN

SAFETY SLOGANS SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Drug Free Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: THIS COMPANY PROMOTES A DRUG FREE ENVIRONMENT - 88909 - 754476-88909 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Drug Free Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: THIS COMPANY PROMOTES A DRUG FREE ENVIRONMENT - 88909
754476-88909
Brady B-302 Polyester Rectangle White Drug Free Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: THIS COMPANY PROMOTES A DRUG FREE ENVIRONMENT - 88909 754476-88909
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady drug free environment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This drug free environment sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: THIS COMPANY PROMOTES A DRUG FREE ENVIRONMENT. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady drug free environment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This drug free environment sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: THIS COMPANY PROMOTES A DRUG FREE ENVIRONMENT. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-88909-ND 754476-88909
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Drug Free Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: THIS COMPANY PROMOTES A DRUG FREE ENVIRONMENT - 88909
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 1812234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details