Brady Corporation Signs, Nameplates, Posters 88873

Description
B302-10X14-WK-O-THI- ON THE JOB S
Request a Quote Datasheet
Description
B302-10X14-WK-O-THI- ON THE JOB S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-88873-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88873-ND
Signs, Nameplates, Posters 2267-88873-ND
B302-10X14-WK-O-THI- ON THE JOB S

B302-10X14-WK-O-THI-ON THE JOB S

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: ON THE JOB SAFETY BEGINS HERE - 88873 - 754476-88873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: ON THE JOB SAFETY BEGINS HERE - 88873
754476-88873
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: ON THE JOB SAFETY BEGINS HERE - 88873 754476-88873
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: ON THE JOB SAFETY BEGINS HERE. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: ON THE JOB SAFETY BEGINS HERE. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-88873-ND 754476-88873
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: ON THE JOB SAFETY BEGINS HERE - 88873
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details