Brady Corporation Signs, Nameplates, Posters 88871

Description
B302 10X14 BLK,GRN/WHT SAFETY SL
Request a Quote Datasheet
Description
B302 10X14 BLK,GRN/WHT SAFETY SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-88871-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88871-ND
Signs, Nameplates, Posters 2267-88871-ND
B302 10X14 BLK,GRN/WHT SAFETY SL

B302 10X14 BLK,GRN/WHT SAFETY SL

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: MAKE EVERY MOVE A SAFE ONE - 88871 - 754476-88871 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: MAKE EVERY MOVE A SAFE ONE - 88871
754476-88871
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: MAKE EVERY MOVE A SAFE ONE - 88871 754476-88871
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: MAKE EVERY MOVE A SAFE ONE. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: MAKE EVERY MOVE A SAFE ONE. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-88871-ND 754476-88871
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: MAKE EVERY MOVE A SAFE ONE - 88871
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 146393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details