Brady Corporation Signs, Nameplates, Posters 88839

Description
B302-10X14-WK-O-SAF- DON'T TRY TO
Request a Quote Datasheet
Description
B302-10X14-WK-O-SAF- DON'T TRY TO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-88839-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88839-ND
Signs, Nameplates, Posters 2267-88839-ND
B302-10X14-WK-O-SAF- DON'T TRY TO

B302-10X14-WK-O-SAF-DON'T TRY TO

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - Laminated - TEXT: DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 88839 - 754476-88839 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - Laminated - TEXT: DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 88839
754476-88839
Brady B-302 Polyester Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - Laminated - TEXT: DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 88839 754476-88839
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safe lifting sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: DON'T TRY TO LIFT MORE THAN YOU ARE ABLE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safe lifting sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: DON'T TRY TO LIFT MORE THAN YOU ARE ABLE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-88839-ND 754476-88839
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - Laminated - TEXT: DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 88839
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details