Brady Corporation Labels, Stickers, Decals - Preprinted 88838

Description
B302-7X10-WK-O-SAF-D ON'T TRY TO
Request a Quote Datasheet
Description
B302-7X10-WK-O-SAF-D ON'T TRY TO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-88838-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88838-ND
Labels, Stickers, Decals - Preprinted 2267-88838-ND
B302-7X10-WK-O-SAF-D ON'T TRY TO

B302-7X10-WK-O-SAF-DON'T TRY TO

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - Laminated - TEXT: DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 88838 - 754476-88838 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - Laminated - TEXT: DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 88838
754476-88838
Brady B-302 Polyester Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - Laminated - TEXT: DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 88838 754476-88838
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safe lifting sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: DON'T TRY TO LIFT MORE THAN YOU ARE ABLE. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safe lifting sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: DON'T TRY TO LIFT MORE THAN YOU ARE ABLE. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-88838-ND 754476-88838
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - Laminated - TEXT: DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 88838
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 146416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 1.97 ft (6 dm)
View Details