Brady Corporation Radiation & Laser Sign 88769

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 88769 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
88769
Radiation & Laser Sign 88769
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88769-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88769-ND
Labels, Stickers, Decals - Preprinted 2267-88769-ND
B302-7X10-YM-O-RADIA TION & LASER

B302-7X10-YM-O-RADIATION & LASER

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - 88769 - 754476-88769 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - 88769
754476-88769
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - 88769 754476-88769
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is manufactured with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: RADIATION CAUTION LOCK OUT RADIATION SOURCE BEFORE ENTERING. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is manufactured with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: RADIATION CAUTION LOCK OUT RADIATION SOURCE BEFORE ENTERING. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88769 2267-88769-ND 754476-88769
Product Name Radiation & Laser Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - Laminated - 88769
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286114 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details