Brady Corporation Radiation & Laser Sign 88751

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 88751 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
88751
Radiation & Laser Sign 88751
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88751-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88751-ND
Labels, Stickers, Decals - Preprinted 2267-88751-ND
B302-5X14-YM-T-5X14 MAGENTA/YELL

B302-5X14-YM-T-5X14 MAGENTA/YELL

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 5 in Height - Laminated - TEXT: CAUTION RADIOACTIVE MATERIAL - 88751 - 754476-88751 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 5 in Height - Laminated - TEXT: CAUTION RADIOACTIVE MATERIAL - 88751
754476-88751
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 5 in Height - Laminated - TEXT: CAUTION RADIOACTIVE MATERIAL - 88751 754476-88751
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: CAUTION RADIOACTIVE MATERIAL. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.1096, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: CAUTION RADIOACTIVE MATERIAL. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.1096, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88751 2267-88751-ND 754476-88751
Product Name Radiation & Laser Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 14 in Width x 5 in Height - Laminated - TEXT: CAUTION RADIOACTIVE MATERIAL - 88751
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details