Brady Corporation Radiation & Laser Sign 88743

Description
Radiation & Laser Sign
Description
Radiation & Laser Sign

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 88743 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
88743
Radiation & Laser Sign 88743
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION RADIATION AREA AUTHORIZED ENTRY ONLY - 88743 - 754476-88743 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION RADIATION AREA AUTHORIZED ENTRY ONLY - 88743
754476-88743
Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION RADIATION AREA AUTHORIZED ENTRY ONLY - 88743 754476-88743
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is manufactured with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION RADIATION AREA AUTHORIZED ENTRY ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is manufactured with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION RADIATION AREA AUTHORIZED ENTRY ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 88743 754476-88743
Product Name Radiation & Laser Sign Brady B-302 Polyester Rectangle Yellow Radiation Hazard Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION RADIATION AREA AUTHORIZED ENTRY ONLY - 88743
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 214414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details