Brady Corporation Protective Wear Sign 88641

Description
Protective Wear Sign
Request a Quote Datasheet
Description
Protective Wear Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 88641 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
88641
Protective Wear Sign 88641
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88641-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88641-ND
Labels, Stickers, Decals - Preprinted 2267-88641-ND
B302-7X10-WK-O-NOT-D UST RESPIRAT

B302-7X10-WK-O-NOT-DUST RESPIRAT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE DUST RESPIRATOR MUST BE WORN ON THIS JOB - 88641 - 754476-88641 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE DUST RESPIRATOR MUST BE WORN ON THIS JOB - 88641
754476-88641
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE DUST RESPIRATOR MUST BE WORN ON THIS JOB - 88641 754476-88641
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: NOTICE DUST RESPIRATOR MUST BE WORN ON THIS JOB. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: NOTICE DUST RESPIRATOR MUST BE WORN ON THIS JOB. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88641 2267-88641-ND 754476-88641
Product Name Protective Wear Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE DUST RESPIRATOR MUST BE WORN ON THIS JOB - 88641
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 146425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Pipe Identification - 1878877-3 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details