Brady Corporation Chemical & Hazardous Materials Sign 88529

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 88529 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
88529
Chemical & Hazardous Materials Sign 88529
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-88529-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88529-ND
Signs, Nameplates, Posters 2267-88529-ND
B302 7X7 BLK/RED/WHT UNSAFE TO D

B302 7X7 BLK/RED/WHT UNSAFE TO D

Buy Now Datasheet
Brady B-302 Polyester Square White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 7 in Height - Laminated - 88529 - 754476-88529 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Square White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 7 in Height - Laminated - 88529
754476-88529
Brady B-302 Polyester Square White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 7 in Height - Laminated - 88529 754476-88529
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a square. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.120, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a square. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.120, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88529 2267-88529-ND 754476-88529
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-302 Polyester Square White Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 7 in Height - Laminated - 88529
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep clear
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details