Brady Corporation Handicapped Sign 88509

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 88509 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
88509
Handicapped Sign 88509
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-88509-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88509-ND
Signs, Nameplates, Posters 2267-88509-ND
B302-10X14-WG-O-9X9 WHITE/BLUE

B302-10X14-WG-O-9X9 WHITE/BLUE

Buy Now Datasheet
Brady B-302 Polyester Square Blue Disabled Parking & Building Access Sign - 9 in Width x 9 in Height - Laminated - 88509 - 754476-88509 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Square Blue Disabled Parking & Building Access Sign - 9 in Width x 9 in Height - Laminated - 88509
754476-88509
Brady B-302 Polyester Square Blue Disabled Parking & Building Access Sign - 9 in Width x 9 in Height - Laminated - 88509 754476-88509
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady disabled parking & building access sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 9 in width and a 9 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This disabled parking & building access sign is designed with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady disabled parking & building access sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 9 in width and a 9 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This disabled parking & building access sign is designed with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a square. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88509 2267-88509-ND 754476-88509
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-302 Polyester Square Blue Disabled Parking & Building Access Sign - 9 in Width x 9 in Height - Laminated - 88509
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details