Brady Corporation No Smoking Sign 88397

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 88397 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
88397
No Smoking Sign 88397
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-302 Polyester Rectangle Orange Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING BATTERY CHARGING AREA NO SMOKING - 88397 - 754476-88397 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Orange Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING BATTERY CHARGING AREA NO SMOKING - 88397
754476-88397
Brady B-302 Polyester Rectangle Orange Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING BATTERY CHARGING AREA NO SMOKING - 88397 754476-88397
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady battery changing area & battery room sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This battery changing area & battery room sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: WARNING BATTERY CHARGING AREA NO SMOKING. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.178, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady battery changing area & battery room sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This battery changing area & battery room sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: WARNING BATTERY CHARGING AREA NO SMOKING. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.178, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 88397 754476-88397
Product Name No Smoking Sign Brady B-302 Polyester Rectangle Orange Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING BATTERY CHARGING AREA NO SMOKING - 88397
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details