Brady Corporation Signs, Nameplates, Posters 88393

Description
B302-10X14-WK-O-NOT- SMOKING ALLO
Request a Quote Datasheet
Description
B302-10X14-WK-O-NOT- SMOKING ALLO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-88393-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88393-ND
Signs, Nameplates, Posters 2267-88393-ND
B302-10X14-WK-O-NOT- SMOKING ALLO

B302-10X14-WK-O-NOT-SMOKING ALLO

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE SMOKING ALLOWED IN THIS AREA - 88393 - 754476-88393 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE SMOKING ALLOWED IN THIS AREA - 88393
754476-88393
Brady B-302 Polyester Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE SMOKING ALLOWED IN THIS AREA - 88393 754476-88393
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking permitted sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: NOTICE SMOKING ALLOWED IN THIS AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking permitted sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: NOTICE SMOKING ALLOWED IN THIS AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-88393-ND 754476-88393
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Smoking Permitted Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE SMOKING ALLOWED IN THIS AREA - 88393
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Safety Labels - 3643587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Paper
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details