Brady Corporation No Smoking Sign 88392

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 88392 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
88392
No Smoking Sign 88392
No Smoking Sign

No Smoking Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88392-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88392-ND
Labels, Stickers, Decals - Preprinted 2267-88392-ND
B302-7X10-WK-O-NOT-S MOKING ALLOW

B302-7X10-WK-O-NOT-SMOKING ALLOW

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE SMOKING ALLOWED IN THIS AREA - 88392 - 754476-88392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE SMOKING ALLOWED IN THIS AREA - 88392
754476-88392
Brady B-302 Polyester Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE SMOKING ALLOWED IN THIS AREA - 88392 754476-88392
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking permitted sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: NOTICE SMOKING ALLOWED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking permitted sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: NOTICE SMOKING ALLOWED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88392 2267-88392-ND 754476-88392
Product Name No Smoking Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE SMOKING ALLOWED IN THIS AREA - 88392
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 655350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details