Brady Corporation No Smoking Sign 88351

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 88351 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
88351
No Smoking Sign 88351
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Battery Changing Area & Battery Room Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER BATTERY CHARGING AREA NO SMOKING - 88351 - 754476-88351 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Battery Changing Area & Battery Room Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER BATTERY CHARGING AREA NO SMOKING - 88351
754476-88351
Brady B-302 Polyester Rectangle White Battery Changing Area & Battery Room Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER BATTERY CHARGING AREA NO SMOKING - 88351 754476-88351
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady battery changing area & battery room sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This battery changing area & battery room sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: DANGER BATTERY CHARGING AREA NO SMOKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.178, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady battery changing area & battery room sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This battery changing area & battery room sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: DANGER BATTERY CHARGING AREA NO SMOKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.178, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 88351 754476-88351
Product Name No Smoking Sign Brady B-302 Polyester Rectangle White Battery Changing Area & Battery Room Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER BATTERY CHARGING AREA NO SMOKING - 88351
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details