Brady Corporation Machine & Operational Sign 88317

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 88317 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
88317
Machine & Operational Sign 88317
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-88317-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88317-ND
Signs, Nameplates, Posters 2267-88317-ND
B302-3.5X10-WR-T-STO P THIS MACHI

B302-3.5X10-WR-T-STOP THIS MACHI

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: STOP THIS MACHINERY BEFORE OILING, WIPING OR REPAIRING - 88317 - 754476-88317 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: STOP THIS MACHINERY BEFORE OILING, WIPING OR REPAIRING - 88317
754476-88317
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: STOP THIS MACHINERY BEFORE OILING, WIPING OR REPAIRING - 88317 754476-88317
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: STOP THIS MACHINERY BEFORE OILING, WIPING OR REPAIRING. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: STOP THIS MACHINERY BEFORE OILING, WIPING OR REPAIRING. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88317 2267-88317-ND 754476-88317
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: STOP THIS MACHINERY BEFORE OILING, WIPING OR REPAIRING - 88317
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 146362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details