Brady Corporation Machine & Operational Sign 88310

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 88310 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
88310
Machine & Operational Sign 88310
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88310-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88310-ND
Labels, Stickers, Decals - Preprinted 2267-88310-ND
B302-7X10-YK-T-OUT OF ORDER

B302-7X10-YK-T-OUT OF ORDER

Buy Now Datasheet
Brady B-302 Polyester Yellow Out of Service Sign - 10 in Width x 7 in Height - Laminated - TEXT: OUT OF ORDER - 88310 - 754476-88310 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Yellow Out of Service Sign - 10 in Width x 7 in Height - Laminated - TEXT: OUT OF ORDER - 88310
754476-88310
Brady B-302 Polyester Yellow Out of Service Sign - 10 in Width x 7 in Height - Laminated - TEXT: OUT OF ORDER - 88310 754476-88310
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady out of service sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This out of service sign is designed with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: OUT OF ORDER. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady out of service sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This out of service sign is designed with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: OUT OF ORDER. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88310 2267-88310-ND 754476-88310
Product Name Machine & Operational Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Yellow Out of Service Sign - 10 in Width x 7 in Height - Laminated - TEXT: OUT OF ORDER - 88310
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Disability Signs - 2267871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details