Brady Corporation Lockout Sign 88304

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 88304 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
88304
Lockout Sign 88304
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-88304-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88304-ND
Signs, Nameplates, Posters 2267-88304-ND
B302 2.25X4.5 BLK/YEL LOCK OUT H

B302 2.25X4.5 BLK/YEL LOCK OUT H

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 4.5 in Width x 2.25 in Height - Laminated - TEXT: LOCK OUT HERE - 88304 - 754476-88304 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 4.5 in Width x 2.25 in Height - Laminated - TEXT: LOCK OUT HERE - 88304
754476-88304
Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 4.5 in Width x 2.25 in Height - Laminated - TEXT: LOCK OUT HERE - 88304 754476-88304
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 4.5 in width and a 2.25 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: LOCK OUT HERE. Some signs support inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has manufactured this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 4.5 in width and a 2.25 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: LOCK OUT HERE. Some signs support inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has manufactured this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88304 2267-88304-ND 754476-88304
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 4.5 in Width x 2.25 in Height - Laminated - TEXT: LOCK OUT HERE - 88304
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7632178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details