Brady Corporation Machine & Operational Sign 88293

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 88293 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
88293
Machine & Operational Sign 88293
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-88293-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88293-ND
Signs, Nameplates, Posters 2267-88293-ND
B302-10X14-YK-T-EMER GENCY STOP B

B302-10X14-YK-T-EMERGENCY STOP B

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Shutoff Location Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY STOP BUTTON - 88293 - 754476-88293 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Shutoff Location Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY STOP BUTTON - 88293
754476-88293
Brady B-302 Polyester Rectangle Yellow Shutoff Location Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY STOP BUTTON - 88293 754476-88293
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady shutoff location sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: EMERGENCY STOP BUTTON. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady shutoff location sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: EMERGENCY STOP BUTTON. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88293 2267-88293-ND 754476-88293
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Shutoff Location Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY STOP BUTTON - 88293
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details