Brady Corporation Fall Protection Sign 88225

Description
Fall Protection Sign
Request a Quote Datasheet
Description
Fall Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fall Protection Sign - 88225 - Brady Corporation
Milwaukee, WI, USA
Fall Protection Sign
88225
Fall Protection Sign 88225
Fall Protection Sign

Fall Protection Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88225-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88225-ND
Labels, Stickers, Decals - Preprinted 2267-88225-ND
B302-7X10-WK-O-SAF-C LIMB LADDERS

B302-7X10-WK-O-SAF-CLIMB LADDERS

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - Laminated - TEXT: CLIMB LADDERS SLOWLY AND USE BOTH HANDS - 88225 - 754476-88225 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - Laminated - TEXT: CLIMB LADDERS SLOWLY AND USE BOTH HANDS - 88225
754476-88225
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - Laminated - TEXT: CLIMB LADDERS SLOWLY AND USE BOTH HANDS - 88225 754476-88225
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: CLIMB LADDERS SLOWLY AND USE BOTH HANDS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: CLIMB LADDERS SLOWLY AND USE BOTH HANDS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88225 2267-88225-ND 754476-88225
Product Name Fall Protection Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - Laminated - TEXT: CLIMB LADDERS SLOWLY AND USE BOTH HANDS - 88225
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details