Brady Corporation Machine & Operational Sign 88206

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 88206 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
88206
Machine & Operational Sign 88206
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-88206-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-88206-ND
Signs, Nameplates, Posters 2267-88206-ND
B302-10X14-WK-O-NOT- DO NOT RIDE

B302-10X14-WK-O-NOT-DO NOT RIDE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE DO NOT RIDE ON THE ELEVATOR IT IS FOR FREIGHT ONLY - 88206 - 754476-88206 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE DO NOT RIDE ON THE ELEVATOR IT IS FOR FREIGHT ONLY - 88206
754476-88206
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE DO NOT RIDE ON THE ELEVATOR IT IS FOR FREIGHT ONLY - 88206 754476-88206
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: NOTICE DO NOT RIDE ON THE ELEVATOR IT IS FOR FREIGHT ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: NOTICE DO NOT RIDE ON THE ELEVATOR IT IS FOR FREIGHT ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88206 2267-88206-ND 754476-88206
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE DO NOT RIDE ON THE ELEVATOR IT IS FOR FREIGHT ONLY - 88206
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 1812222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details