Brady Corporation Machine & Operational Sign 88182

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 88182 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
88182
Machine & Operational Sign 88182
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER STOP PROCEED SLOWLY - 88182 - 754476-88182 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER STOP PROCEED SLOWLY - 88182
754476-88182
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER STOP PROCEED SLOWLY - 88182 754476-88182
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: DANGER STOP PROCEED SLOWLY. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: DANGER STOP PROCEED SLOWLY. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 88182 754476-88182
Product Name Machine & Operational Sign Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER STOP PROCEED SLOWLY - 88182
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Prohibition Signs - 4113970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No unauthorised access
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details