Brady Corporation Labels, Stickers, Decals - Preprinted 8816

Description
"B946,3.5""HX10""W, HAZARD, NFPA, 2"
Request a Quote Datasheet
Description
"B946,3.5""HX10""W, HAZARD, NFPA, 2"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-8816-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-8816-ND
Labels, Stickers, Decals - Preprinted 2267-8816-ND
"B946,3.5""HX10""W, HAZARD, NFPA, 2"

"B946,3.5""HX10""W, HAZARD, NFPA, 2"

Buy Now Datasheet
Brady Prinzing Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: WARNING HAZARAD - 8816 - 754473-45230 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: WARNING HAZARAD - 8816
754473-45230
Brady Prinzing Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: WARNING HAZARAD - 8816 754473-45230
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is designed with the following image: diamond symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: WARNING HAZARAD.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This chemical, biohazard, hazardous & flammable material sign is designed with the following image: diamond symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: WARNING HAZARAD.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-8816-ND 754473-45230
Product Name Labels, Stickers, Decals - Preprinted Brady Prinzing Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - TEXT: WARNING HAZARAD - 8816
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details