Brady Corporation Machine & Operational Sign 88101

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 88101 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
88101
Machine & Operational Sign 88101
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88101-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88101-ND
Labels, Stickers, Decals - Preprinted 2267-88101-ND
B302-7X10-WK-O-DAN-H ARD HAT AREA

B302-7X10-WK-O-DAN-HARD HAT AREA

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER - 88101 - 754476-88101 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER - 88101
754476-88101
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER - 88101 754476-88101
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88101 2267-88101-ND 754476-88101
Product Name Machine & Operational Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER - 88101
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 559495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Safety Symbols & Electrical Signs - 1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details