Brady Corporation Blank Sign - Preprinted Headers 88066

Description
Blank Sign - Preprinted Headers
Description
Blank Sign - Preprinted Headers

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88066 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88066
Blank Sign - Preprinted Headers 88066
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Brady Polyester Orange Preprinted Header - 14 in Width x 5 in Height - Laminated - TEXT: WARNING - 88066 - 754476-88066 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester Orange Preprinted Header - 14 in Width x 5 in Height - Laminated - TEXT: WARNING - 88066
754476-88066
Brady Polyester Orange Preprinted Header - 14 in Width x 5 in Height - Laminated - TEXT: WARNING - 88066 754476-88066
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with an orange background and text and/or image color(s) of black. This sign is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is printed with an orange background and text and/or image color(s) of black. This sign is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 88066 754476-88066
Product Name Blank Sign - Preprinted Headers Brady Polyester Orange Preprinted Header - 14 in Width x 5 in Height - Laminated - TEXT: WARNING - 88066
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details