Brady Corporation Blank Sign - Preprinted Headers 88056

Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet
Description
Blank Sign - Preprinted Headers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Sign - Preprinted Headers - 88056 - Brady Corporation
Milwaukee, WI, USA
Blank Sign - Preprinted Headers
88056
Blank Sign - Preprinted Headers 88056
Blank Sign - Preprinted Headers

Blank Sign - Preprinted Headers

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-88056-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-88056-ND
Labels, Stickers, Decals - Preprinted 2267-88056-ND
B302-7X10-WK-O--ENGL ISH SIGN PAN

B302-7X10-WK-O--ENGLISH SIGN PAN

Buy Now Datasheet
Brady Polyester Orange Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: WARNING - 88056 - 754476-88056 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester Orange Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: WARNING - 88056
754476-88056
Brady Polyester Orange Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: WARNING - 88056 754476-88056
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with an orange background and text and/or image color(s) of black. This part is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with an orange background and text and/or image color(s) of black. This part is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 88056 2267-88056-ND 754476-88056
Product Name Blank Sign - Preprinted Headers Labels, Stickers, Decals - Preprinted Brady Polyester Orange Preprinted Header - 10 in Width x 7 in Height - Laminated - TEXT: WARNING - 88056
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details