Brady Corporation Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 3/4 in Character Height - Printed Msg = GLYCOL SUPPLY - 8781-4 8781-4

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GLYCOL SUPPLY. Will work with pipes from 3/4 in to 2 3/8 in diameter.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GLYCOL SUPPLY. Will work with pipes from 3/4 in to 2 3/8 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 3/4 in Character Height - Printed Msg = GLYCOL SUPPLY - 8781-4 - 754473-68250 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 3/4 in Character Height - Printed Msg = GLYCOL SUPPLY - 8781-4
754473-68250
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 3/4 in Character Height - Printed Msg = GLYCOL SUPPLY - 8781-4 754473-68250
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GLYCOL SUPPLY. Will work with pipes from 3/4 in to 2 3/8 in diameter.

The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GLYCOL SUPPLY. Will work with pipes from 3/4 in to 2 3/8 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-68250
Product Name Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 3/4 in Character Height - Printed Msg = GLYCOL SUPPLY - 8781-4
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details
Label Printer Tapes - 2030435 - RS Components, Ltd.
Specs
Color Yellow
Width 0.2362 inches (6 mm)
Length 22.97 ft (70 dm)
View Details
Flame Retardant Label - XF-603FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Flame Retardant
Color Semi-Gloss White
View Details