Brady Corporation Frameless Brady Glo Exit Sign - Green 87808B

Description
Frameless Brady Glo Exit Sign - Green
Description
Frameless Brady Glo Exit Sign - Green

Suppliers

Company
Product
Description
Supplier Links
Frameless Brady Glo Exit Sign - Green - 87808B - Brady Corporation
Milwaukee, WI, USA
Frameless Brady Glo Exit Sign - Green
87808B
Frameless Brady Glo Exit Sign - Green 87808B
Frameless Brady Glo Exit Sign - Green

Frameless Brady Glo Exit Sign - Green

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Exit Sign - 15 in Width x 8.5 in Height - Glow in the Dark - TEXT: EXIT - 87808B - 754476-87808 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Exit Sign - 15 in Width x 8.5 in Height - Glow in the Dark - TEXT: EXIT - 87808B
754476-87808
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Exit Sign - 15 in Width x 8.5 in Height - Glow in the Dark - TEXT: EXIT - 87808B 754476-87808
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 15 in width and a 8.5 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: EXIT. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 15 in width and a 8.5 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: EXIT. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 87808B 754476-87808
Product Name Frameless Brady Glo Exit Sign - Green Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Exit Sign - 15 in Width x 8.5 in Height - Glow in the Dark - TEXT: EXIT - 87808B
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1811483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details