Brady Corporation Frameless Brady Glo Exit Sign - Red 87807B

Description
Frameless Brady Glo Exit Sign - Red
Description
Frameless Brady Glo Exit Sign - Red

Suppliers

Company
Product
Description
Supplier Links
Frameless Brady Glo Exit Sign - Red - 87807B - Brady Corporation
Milwaukee, WI, USA
Frameless Brady Glo Exit Sign - Red
87807B
Frameless Brady Glo Exit Sign - Red 87807B
Frameless Brady Glo Exit Sign - Red

Frameless Brady Glo Exit Sign - Red

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Exit Sign - 15 in Width x 8.5 in Height - Glow in the Dark - TEXT: EXIT - 87807B - 754476-87807 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Exit Sign - 15 in Width x 8.5 in Height - Glow in the Dark - TEXT: EXIT - 87807B
754476-87807
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Exit Sign - 15 in Width x 8.5 in Height - Glow in the Dark - TEXT: EXIT - 87807B 754476-87807
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 15 in width and a 8.5 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: EXIT. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 15 in width and a 8.5 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: EXIT. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 87807B 754476-87807
Product Name Frameless Brady Glo Exit Sign - Red Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Exit Sign - 15 in Width x 8.5 in Height - Glow in the Dark - TEXT: EXIT - 87807B
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details