Brady Corporation Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 1/2 in Character Height - Printed Msg = GLYCOL RETURN - 8780-3C 8780-3C

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 1/2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GLYCOL RETURN. Fits pipes with a maximum diamter of 3/4 in.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 1/2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GLYCOL RETURN. Fits pipes with a maximum diamter of 3/4 in.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 1/2 in Character Height - Printed Msg = GLYCOL RETURN - 8780-3C - 754473-68236 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 1/2 in Character Height - Printed Msg = GLYCOL RETURN - 8780-3C
754473-68236
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 1/2 in Character Height - Printed Msg = GLYCOL RETURN - 8780-3C 754473-68236
The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 1/2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GLYCOL RETURN. Fits pipes with a maximum diamter of 3/4 in.

The Brady self-adhesive pipe marker comes packaged 1 per pack. The character height measures 1/2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: GLYCOL RETURN. Fits pipes with a maximum diamter of 3/4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-68236
Product Name Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 1/2 in Character Height - Printed Msg = GLYCOL RETURN - 8780-3C
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

2 MIL White ESD Semi Gloss Polyimide Label Material - XF-102SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Pre-printed Labels - 1468972 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details