Brady Corporation No Smoking Sign 87796

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 87796 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
87796
No Smoking Sign 87796
No Smoking Sign

No Smoking Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-87796-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-87796-ND
Labels, Stickers, Decals - Preprinted 2267-87796-ND
B302-3.5X5-WK-O-DAN- NO SMOKING N

B302-3.5X5-WK-O-DAN-NO SMOKING N

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER NO SMOKING NO OPEN FLAMES NO SPARKS - 87796 - 754476-87796 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER NO SMOKING NO OPEN FLAMES NO SPARKS - 87796
754476-87796
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER NO SMOKING NO OPEN FLAMES NO SPARKS - 87796 754476-87796
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: DANGER NO SMOKING NO OPEN FLAMES NO SPARKS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.106, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: DANGER NO SMOKING NO OPEN FLAMES NO SPARKS. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.106, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 87796 2267-87796-ND 754476-87796
Product Name No Smoking Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER NO SMOKING NO OPEN FLAMES NO SPARKS - 87796
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details