Brady Corporation First Aid Sign 87786

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 87786 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
87786
First Aid Sign 87786
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-87786-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-87786-ND
Signs, Nameplates, Posters 2267-87786-ND
B302-3.5X5-GW-T-EYE WASH STATION

B302-3.5X5-GW-T-EYE WASH STATION

Buy Now Datasheet
Brady B-302 Polyester Rectangle Green Eyewash & Shower Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: EYE WASH STATION - 87786 - 754476-87786 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Green Eyewash & Shower Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: EYE WASH STATION - 87786
754476-87786
Brady B-302 Polyester Rectangle Green Eyewash & Shower Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: EYE WASH STATION - 87786 754476-87786
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: EYE WASH STATION. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: EYE WASH STATION. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 87786 2267-87786-ND 754476-87786
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Green Eyewash & Shower Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: EYE WASH STATION - 87786
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details