Brady Corporation Ear Protection Sign 87777

Description
Ear Protection Sign
Request a Quote Datasheet
Description
Ear Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ear Protection Sign - 87777 - Brady Corporation
Milwaukee, WI, USA
Ear Protection Sign
87777
Ear Protection Sign 87777
Ear Protection Sign

Ear Protection Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-87777-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-87777-ND
Labels, Stickers, Decals - Preprinted 2267-87777-ND
B302-3.5X5-WK-O-NOT- HEARING PROT

B302-3.5X5-WK-O-NOT-HEARING PROT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: NOTICE HEARING PROTECTION MUST BE WORN IN THIS AREA - 87777 - 754476-87777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: NOTICE HEARING PROTECTION MUST BE WORN IN THIS AREA - 87777
754476-87777
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: NOTICE HEARING PROTECTION MUST BE WORN IN THIS AREA - 87777 754476-87777
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: NOTICE HEARING PROTECTION MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: NOTICE HEARING PROTECTION MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 87777 2267-87777-ND 754476-87777
Product Name Ear Protection Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: NOTICE HEARING PROTECTION MUST BE WORN IN THIS AREA - 87777
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hazardous area/no admittance
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details