Brady Corporation Door Sign 87776

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 87776 - Brady Corporation
Milwaukee, WI, USA
Door Sign
87776
Door Sign 87776
Door Sign

Door Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-87776-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-87776-ND
Labels, Stickers, Decals - Preprinted 2267-87776-ND
B302-3.5X5-WK-O-NOT- DO NOT BLOCK

B302-3.5X5-WK-O-NOT-DO NOT BLOCK

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DO NOT BLOCK DOOR - 87776 - 754476-87776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DO NOT BLOCK DOOR - 87776
754476-87776
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DO NOT BLOCK DOOR - 87776 754476-87776
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: DO NOT BLOCK DOOR. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: DO NOT BLOCK DOOR. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 87776 2267-87776-ND 754476-87776
Product Name Door Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DO NOT BLOCK DOOR - 87776
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details