Brady Corporation Chemical & Hazardous Materials Sign 87763

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 87763 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
87763
Chemical & Hazardous Materials Sign 87763
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-87763-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-87763-ND
Labels, Stickers, Decals - Preprinted 2267-87763-ND
B302-3.5X5-WK-O-DAN- DIESEL FUEL

B302-3.5X5-WK-O-DAN-DIESEL FUEL

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER DIESEL FUEL - 87763 - 754476-87763 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER DIESEL FUEL - 87763
754476-87763
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER DIESEL FUEL - 87763 754476-87763
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: DANGER DIESEL FUEL. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: DANGER DIESEL FUEL. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 87763 2267-87763-ND 754476-87763
Product Name Chemical & Hazardous Materials Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER DIESEL FUEL - 87763
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 146433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details